IEC - International Electrotechnical Commission - IEC 60534-8-4:1994

Industrial-process control valves - Part 8: Noise considerations - Section 4: Prediction of noise generated by hydrodynamic flow

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 May 1994
Status: revised
Page Count: 25
ICS Code (Pressure regulators): 23.060.40
ICS Code (Noise emitted by machines and equipment): 17.140.20
ICS Code (Industrial process measurement and control): 25.040.40
abstract:

Permits designers and operators of industrial-process plants to determine the noise generated by hydrodynamic flow through control valves. The sound power emitted into the pipe as well as the... View More

Document History

September 15, 2015
Industrial-process control valves - Part 8-4: Noise considerations - Prediction of noise generated by hydrodynamic flow
IEC 60534-8-4:2015 establishes a method to predict the noise generated in a control valve by liquid flow and the resulting noise level measured downstream of the valve and outside of the pipe. The...
February 9, 2006
Corrigendum 1 - Industrial-process control valves - Part 8-4: Noise considerations - Prediction of noise generated by hydrodynamic flow
A description is not available for this item.
August 12, 2005
Industrial-process control valves - Part 8-4: Noise considerations - Prediction of noise generated by hydrodynamic flow
establishes a method to predict the noise generated in a control valve by liquid flow and the resulting noise level measured downstream of the valve and outside of the pipe. The contents of the...
IEC 60534-8-4:1994
May 9, 1994
Industrial-process control valves - Part 8: Noise considerations - Section 4: Prediction of noise generated by hydrodynamic flow
Permits designers and operators of industrial-process plants to determine the noise generated by hydrodynamic flow through control valves. The sound power emitted into the pipe as well as the...
Advertisement