IEC - International Electrotechnical Commission - IEC 60511A:1977
First supplement: Helical-scan video-tape cassette system using 0.5 in (12.70 mm) magnetic tape (60 Hz-525 lines).
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1977 |
| Status: | withdrawn |
| Page Count: | 13 |
| ICS Code (Video systems): | 33.160.40 |
abstract:
Lays down the main specification for a video-tape cassette recording system with two coaxial reels, one above the other.
Document History
IEC 60511A:1977
January 1, 1977
First supplement: Helical-scan video-tape cassette system using 0.5 in (12.70 mm) magnetic tape (60 Hz-525 lines).
Lays down the main specification for a video-tape cassette recording system with two coaxial reels, one above the other.