IEC - International Electrotechnical Commission - IEC 60139:1962

Preparation of outline drawings of oscilloscope and picture tubes

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1962
Status: revised
Page Count: 15
ICS Code (Technical drawings in general): 01.100.01
abstract:

Lays down rules for the preparation of outline drawings of cathode-ray tubes with the object of encouraging the same practice when publications are prepared in different countries.

Document History

December 21, 2000
Preparation of outline drawings for cathode-ray tubes, their components, connections and gauges
IEC 60139:2000 gives guidance on the preparation of outline drawings of cathode-ray tubes (CRTs), tube components, tube sub-assemblies and ancillary components with the object of encouraging the same...
IEC 60139:1962
January 1, 1962
Preparation of outline drawings of oscilloscope and picture tubes
Lays down rules for the preparation of outline drawings of cathode-ray tubes with the object of encouraging the same practice when publications are prepared in different countries.
Advertisement