IEC - International Electrotechnical Commission - IEC 60130-12:1973
Connectors for frequencies below 3 MHz - Part 12: Link and test connectors
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1973 |
| Status: | revised |
| Page Count: | 29 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
Relates to two series of link and test connectors viz. a series of the conventional wiring types and a series to be soldered directly on a printed board according to IEC 326. Specifies IEC type... View More
Document History
January 1, 1976
Connectors for frequencies below 3 MHz - Part 12: Link and test connectors
Relates to two series of link and test connectors viz. a series of the conventional wiring types and a series to be soldered directly on a printed board according to IEC 60326. Specifies IEC type...
IEC 60130-12:1973
January 1, 1973
Connectors for frequencies below 3 MHz - Part 12: Link and test connectors
Relates to two series of link and test connectors viz. a series of the conventional wiring types and a series to be soldered directly on a printed board according to IEC 326. Specifies IEC type...