IEC - International Electrotechnical Commission - IEC 60132-7:1981

Rotary wafer switches (low current rating). Part 7: Rotary wafer switches with central mounting; maximum 12 positions and maximum diameter 20 mm

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1981
Status: withdrawn
Page Count: 29
ICS Code (Switches): 29.120.40
abstract:

Specifies IEC type designation, requirements for the construction, dimensions, electrical ratings and order form. Establishes one climatic category and a schedule for type tests.

Document History

IEC 60132-7:1981
January 1, 1981
Rotary wafer switches (low current rating). Part 7: Rotary wafer switches with central mounting; maximum 12 positions and maximum diameter 20 mm
Specifies IEC type designation, requirements for the construction, dimensions, electrical ratings and order form. Establishes one climatic category and a schedule for type tests.
Advertisement