IEC - International Electrotechnical Commission - IEC 60132-6:1974
Rotary wafer switches (low current rating). Part 6: Rotary wafer switches with printed wafers; maximum 12 positions; maximum mounting dimension 45 mm
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1974 |
| Status: | withdrawn |
| Page Count: | 23 |
| ICS Code (Switches): | 29.120.40 |
abstract:
Specifies IEC type designation, requirements for the construction, dimensions, electrical ratings and order form. Establishes three climatic categories and a schedule for type tests.
Document History
IEC 60132-6:1974
January 1, 1974
Rotary wafer switches (low current rating). Part 6: Rotary wafer switches with printed wafers; maximum 12 positions; maximum mounting dimension 45 mm
Specifies IEC type designation, requirements for the construction, dimensions, electrical ratings and order form. Establishes three climatic categories and a schedule for type tests.