IEC - International Electrotechnical Commission - IEC 60132-5:1966

Rotary wafer switches (low current rating). Part 5: Rotary wafer switches with two-hole mounting; maximum 26 positions; maximum diameter 60 mm

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1966
Status: withdrawn
Page Count: 25
ICS Code (Switches): 29.120.40
abstract:

Specifies IEC type designation requirements for the construction and contact arrangement, dimensions, electrical ratings and order sheets to be completed when ordering a switch. Establishes one... View More

Document History

IEC 60132-5:1966
January 1, 1966
Rotary wafer switches (low current rating). Part 5: Rotary wafer switches with two-hole mounting; maximum 26 positions; maximum diameter 60 mm
Specifies IEC type designation requirements for the construction and contact arrangement, dimensions, electrical ratings and order sheets to be completed when ordering a switch. Establishes one...
Advertisement