IEC - International Electrotechnical Commission - IEC 60131-3:1969

Lever switches. Part 3: Requirements for switches of Type 2, quick-make, quick-break (toggle switches)

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1969
Status: withdrawn
Page Count: 13
ICS Code (Switches): 29.120.40
abstract:

Based on 250 V, 3 A switches suitable for two climatic categories. Overall dimensions for single and double-pole switches are given, together with electrical rating, operating forces, and a... View More

Document History

IEC 60131-3:1969
January 1, 1969
Lever switches. Part 3: Requirements for switches of Type 2, quick-make, quick-break (toggle switches)
Based on 250 V, 3 A switches suitable for two climatic categories. Overall dimensions for single and double-pole switches are given, together with electrical rating, operating forces, and a schedule...
Advertisement