IEC - International Electrotechnical Commission - IEC 60131-2:1963

Toggle switches. Part 2: Requirements for toggle switches Type 1

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1963
Status: withdrawn
Page Count: 19
ICS Code (Switches): 29.120.40
abstract:

Applies to switches which are not primarily designed for the mains circuits of those appliances for which the rules of IEC 65 apply. The requirements are based on slow-make and slow-break action... View More

Document History

February 1, 1969
Corrigendum 1 - Lever switches. Part 2: Requirements for toggle switches Type 1
Applies to switches which are not primarily designed for the mains circuits of those appliances for which the rules of IEC 65 apply. The requirements are based on slow-make and slow-break action on...
IEC 60131-2:1963
January 1, 1963
Toggle switches. Part 2: Requirements for toggle switches Type 1
Applies to switches which are not primarily designed for the mains circuits of those appliances for which the rules of IEC 65 apply. The requirements are based on slow-make and slow-break action on...
Advertisement