IEC - International Electrotechnical Commission - IEC 60130-16:1976

Connectors for frequencies below 3 MHz - Part 16: Printed circuit board mounted connectors with two rows of staggered contacts and terminations with spacing of 2,54 mm (0,1 in)

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1976
Status: withdrawn
Page Count: 31
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

Connectors have 17, 29, 41, 53, 65, 72, 84 or 96 contacts for solder or wrapped connections. Male-female guides ensure polarizing, guiding and coding, with 36 coding possibilities.

Rating... View More

Document History

IEC 60130-16:1976
January 1, 1976
Connectors for frequencies below 3 MHz - Part 16: Printed circuit board mounted connectors with two rows of staggered contacts and terminations with spacing of 2,54 mm (0,1 in)
Connectors have 17, 29, 41, 53, 65, 72, 84 or 96 contacts for solder or wrapped connections. Male-female guides ensure polarizing, guiding and coding, with 36 coding possibilities. Rating 120 V...
Advertisement