IEC - International Electrotechnical Commission - IEC 62561-5:2011

Lightning protection system components (LPSC) - Part 5: Requirements for earth electrode inspection housings and earth electrode seals

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 June 2011
Status: revised
Page Count: 25
ICS Code (Electrical engineering in general): 29.020
ICS Code (Lightning protection): 91.120.40
abstract:

IEC 62561-5:2011 specifies the requirements and tests for
- earth electrode inspection housings (earth pit),
- earth electrode seals.
Lightning protection system components (LPSC)... View More

Document History

December 5, 2023
Lightning protection system components (LPSC) - Part 5: Requirements for earth electrode inspection housings and earth electrode seals
IEC 62561-5:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 5, 2023
Lightning protection system components (LPSC) - Part 5: Requirements for earth electrode inspection housings and earth electrode seals
IEC 62561-5:2023 is available as IEC 62561-5:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
July 28, 2017
Lightning protection system components (LPSC) - Part 5: Requirements for earth electrode inspection housings and earth electrode seals
IEC 62561-5:2017 specifies the requirements and tests for earth electrode inspection housings (earth housing) installed in the earth and for earth electrode seals. Lightning protection system...
IEC 62561-5:2011
June 23, 2011
Lightning protection system components (LPSC) - Part 5: Requirements for earth electrode inspection housings and earth electrode seals
IEC 62561-5:2011 specifies the requirements and tests for - earth electrode inspection housings (earth pit), - earth electrode seals. Lightning protection system components (LPSC) may also be...
Advertisement