IEC - International Electrotechnical Commission - IEC 60092-353:2011
Electrical installations in ships - Part 353: Power cables for rated voltages 1 kV and 3 kV
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 August 2011 |
| Status: | revised |
| Page Count: | 41 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
abstract:
IEC 60092-353:2011 is applicable to shipboard and offshore non radial field power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV and 1,8/3 (3,6) kV intended for... View More
Document History
September 19, 2016
Electrical installations in ships - Part 353: Power cables for rated voltages 1 kV and 3 kV
IEC 60092-353:2016 is available as IEC 60092-353:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
September 19, 2016
Electrical installations in ships - Part 353: Power cables for rated voltages 1 kV and 3 kV
IEC 60092-353:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60092-353:2011
August 26, 2011
Electrical installations in ships - Part 353: Power cables for rated voltages 1 kV and 3 kV
IEC 60092-353:2011 is applicable to shipboard and offshore non radial field power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV and 1,8/3 (3,6) kV intended for...
April 10, 2001
Amendment 1 - Electrical installations in ships - Part 353: Single and multicore non-radial field power cables with extruded solid insulation for rated voltages 1 kV and 3 kV
A description is not available for this item.
January 30, 1995
Electrical installations in ships - Part 353: Single and multicore non-radial field power cables with extruded solid insulation for rated voltages 1 kV and 3 kV
Gives the constructional requirements of cables and test methods for checking their conformity. It has to be read in conjunction with IEC 60092-350
January 1, 1988
Electrical installations in ships - Part 353: Single and multicore cables with extruded solid insulation for rated voltages 0.6/1 kV
Applies to shipboard cables with extruded solid insulation, having a voltage rating of 0.6/1 kV and intended for fixed installations.