IEC - International Electrotechnical Commission - IEC 61788-4:2011
Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti composite superconductors
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 July 2011 |
| Status: | revised |
| Page Count: | 58 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
abstract:
IEC 61788-4:2011 covers a test method for the determination of the residual resistance ratio (RRR) of composite superconductors comprised of Nb-Ti filaments and Cu, Cu-Ni or Cu/Cu-Ni matrix. This... View More
Document History
March 20, 2020
Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti and Nb3Sn composite superconductors
IEC 61788-4:2020 is available as IEC 61788-4:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
March 20, 2020
Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti and Nb3Sn composite superconductors
IEC 61788-4:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 19, 2016
Superconductivity - Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti and Nb3Sn composite superconductors
IEC 61788-4:2016 specifies a test method for the determination of the residual resistance ratio (RRR) of Nb-Ti and Nb3Sn composite superconductors with Cu, Cu-Ni, Cu/Cu-Ni and Al matrix. This method...
IEC 61788-4:2011
July 11, 2011
Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti composite superconductors
IEC 61788-4:2011 covers a test method for the determination of the residual resistance ratio (RRR) of composite superconductors comprised of Nb-Ti filaments and Cu, Cu-Ni or Cu/Cu-Ni matrix. This...
April 24, 2007
Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti composite superconductors
This part of IEC 61788 covers a test method for the determination of the residual resistance ratio (RRR) of a composite superconductor comprised of Nb-Ti filaments and Cu, Cu-Ni or Cu/Cu-Ni matrix....
July 18, 2001
Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti composite superconductors
Describes a "reference" method for the determination of the residual resistance ratio (RRR) of a composite superconductor comprised of Nb-Ti filaments and Cu, Cu-Ni or Cu/Cu-Ni matrix. This method is...