IEC - International Electrotechnical Commission - ISO/IEC 18052:2011
Information technology -- Telecommunications and information exchange between systems -- Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 August 2011 |
| Status: | revised |
| Page Count: | 565 |
| ICS Code (Network layer): | 35.100.30 |
abstract:
ISO/IEC 18052:2011 specifies application protocol data units (APDUs) for the services described in ISO/IEC 18051 (ECMA-269), Services for Computer Supported Telecommunications Applications (CSTA)... View More
Document History
September 4, 2012
Information technology -- Telecommunications and information exchange between systems -- ASN.1 for Computer Supported Telecommunications Applications (CSTA) Phase III
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 18052:2012 specifies application protocol data...
ISO/IEC 18052:2011
August 26, 2011
Information technology -- Telecommunications and information exchange between systems -- Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
ISO/IEC 18052:2011 specifies application protocol data units (APDUs) for the services described in ISO/IEC 18051 (ECMA-269), Services for Computer Supported Telecommunications Applications (CSTA)...
July 27, 2000
Information technology -- Telecommunications and information exchange between systems -- Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
A description is not available for this item.