IEC - International Electrotechnical Commission - ISO/IEC 29500-4:2011

Information technology -- Document description and processing languages -- Office Open XML File Formats -- Part 4: Transitional Migration Features

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 August 2011
Status: revised
Page Count: 1,569
ICS Code (Languages used in information technology): 35.060
ICS Code (IT applications in information, documentation and publishing): 35.240.30
abstract:

ISO/IEC 29500-4:2011 defines a set of XML elements and attributes, over and above those defined by ISO/IEC 29500-1, that provide support for legacy Microsoft Office applications; that is, those... View More

Document History

October 26, 2016
Information technology - Document description and processing languages - Office Open XML File Formats - Part 4: Transitional Migration Features
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29500-4:2016 defines a set of XML vocabularies for...
August 22, 2012
Information technology -- Document description and processing languages -- Office Open XML File Formats -- Part 4: Transitional Migration Features
ISO/IEC 29500-4:2012 defines features for backward-compatibility and that are useful for high-quality migration of existing binary documents to ISO/IEC 29500. These features are used only by...
ISO/IEC 29500-4:2011
August 12, 2011
Information technology -- Document description and processing languages -- Office Open XML File Formats -- Part 4: Transitional Migration Features
ISO/IEC 29500-4:2011 defines a set of XML elements and attributes, over and above those defined by ISO/IEC 29500-1, that provide support for legacy Microsoft Office applications; that is, those prior...
Amendment 1 - Information technology -- Document description and processing languages -- Office Open XML File Formats -- Part 4: Transitional Migration Features -
A description is not available for this item.
Corrigendum 1 - Information technology -- Document description and processing languages -- Office Open XML File Formats -- Part 4: Transitional Migration Features -
A description is not available for this item.
November 15, 2008
Information technology - Document description and processing languages - Office Open XML File Formats - Part 4: Transitional Migration Features
ISO/IEC 29500-4:2008 defines a set of XML elements and attributes, over and above those defined by ISO/IEC 29500-1, that provide support for legacy Microsoft Office applications; that is, those prior...
Advertisement