IEC - International Electrotechnical Commission - IEC 61439-5:2010
Low-voltage switchgear and controlgear assemblies - Part 5: Assemblies for power distribution in public networks
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 November 2010 |
| Status: | revised |
| Page Count: | 53 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
abstract:
IEC 61439-5:2010 gives specific requirements for public electricity network distribution assemblies (PENDAs), which are stationary assemblies verified by verification tests, as defined in this... View More
Document History
May 4, 2023
Low-voltage switchgear and controlgear assemblies - Part 5: Assemblies for power distribution in public networks
IEC 61439-5:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 4, 2023
Low-voltage switchgear and controlgear assemblies - Part 5: Assemblies for power distribution in public networks
IEC 61439-5:2023 is available as IEC 61439-5:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 5, 2015
Corrigendum 1 - Low-voltage switchgear and controlgear assemblies - Part 5: Assemblies for power distribution in public networks
A description is not available for this item.
August 25, 2014
Low-voltage switchgear and controlgear assemblies - Part 5: Assemblies for power distribution in public networks
IEC 61439-5:2014 defines the specific requirements for public electricity network distribution assemblies (PENDAs). PENDAs have the following criteria: - used for the distribution of electrical...
IEC 61439-5:2010
November 29, 2010
Low-voltage switchgear and controlgear assemblies - Part 5: Assemblies for power distribution in public networks
IEC 61439-5:2010 gives specific requirements for public electricity network distribution assemblies (PENDAs), which are stationary assemblies verified by verification tests, as defined in this...