IEC - International Electrotechnical Commission - IEC 62264-5:2011
Enterprise-control system integration - Part 5: Business to manufacturing transactions
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 February 2011 |
| Status: | revised |
| Page Count: | 223 |
| ICS Code (Other industrial automation systems): | 25.040.99 |
| ICS Code (Multilayer applications): | 35.100.05 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
IEC 62264-5:2011 is based on the use of IEC 62264 abstract models previously defined in IEC 62264-1 and IEC 62264-2 combined with verbs to define a transaction model for information exchange. It... View More
Document History
July 19, 2016
Enterprise-control system integration - Part 5: Business to manufacturing transactions
IEC 62264-5:2016 defines transactions in terms of information exchanges between applications performing business and manufacturing activities associated with Levels 3 and 4. The exchanges are...
IEC 62264-5:2011
February 23, 2011
Enterprise-control system integration - Part 5: Business to manufacturing transactions
IEC 62264-5:2011 is based on the use of IEC 62264 abstract models previously defined in IEC 62264-1 and IEC 62264-2 combined with verbs to define a transaction model for information exchange. It is...