IEC - International Electrotechnical Commission - IEC 62246-1:2011

Reed switches - Part 1: Generic specification

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 February 2011
Status: revised
Page Count: 155
ICS Code (Relays): 29.120.70
abstract:

IEC 62246-1:2011 applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial applications. It lists the tests and... View More

Document History

January 28, 2015
Reed switches - Part 1: Generic specification
IEC 62246-1:2015, which is a generic specification, applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial...
IEC 62246-1:2011
February 10, 2011
Reed switches - Part 1: Generic specification
IEC 62246-1:2011 applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial applications. It lists the tests and...
April 30, 2002
Reed contact units - Part 1: Generic specification
Is a generic specification applying to dry and mercury wetted reed contact units of assessed quality. Lists the tests and measurement procedures which may be selected for use in detail specifications...
Advertisement