IEC - International Electrotechnical Commission - IEC 62561-4:2010

Lightning protection system components (LPSC) - Part 4: Requirements for conductor fasteners

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 November 2010
Status: revised
Page Count: 41
ICS Code (Electrical engineering in general): 29.020
ICS Code (Lightning protection): 91.120.40
abstract:

IEC 62561-4:2010 deals with the requirements and tests for metallic and non-metallic conductor fasteners that are used in conjunction with the air termination, down conductor and earth termination... View More

Document History

October 13, 2023
Lightning protection system components (LPSC) - Part 4: Requirements for conductor fasteners
IEC 62561-4:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
October 13, 2023
Lightning protection system components (LPSC) - Part 4: Requirements for conductor fasteners
IEC 62561-4:2023 is available as IEC 62561-4:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
July 28, 2017
Lightning protection system components (LPSC) - Part 4: Requirements for conductor fasteners
IEC 62561-4:2017 deals with the requirements and tests for metallic and non-metallic conductor fasteners that are used to retain and support the air-termination, down-conductor and earth-termination...
IEC 62561-4:2010
November 29, 2010
Lightning protection system components (LPSC) - Part 4: Requirements for conductor fasteners
IEC 62561-4:2010 deals with the requirements and tests for metallic and non-metallic conductor fasteners that are used in conjunction with the air termination, down conductor and earth termination...
Advertisement