IEC - International Electrotechnical Commission - IEC 61158-5-22:2010
Industrial communication networks - Fieldbus specifications - Part 5-22: Application layer service definition - Type 22 elements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 August 2010 |
| Status: | revised |
| Page Count: | 79 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Application layer): | 35.100.70 |
| ICS Code (Networking): | 35.110 |
abstract:
IEC 61158-5-22:2010 specifies the structure and services of the type 22 IEC fieldbus Application Layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498) and the OSI Application... View More
Document History
August 18, 2014
Industrial communication networks - Fieldbus specifications - Part 5-22: Application layer service definition - Type 22 elements
IEC 61158-5-22:2014 defines the services provided to the FAL user at the boundary between the user and the application layer of the fieldbus reference model, and Systems Management at the boundary...
IEC 61158-5-22:2010
August 6, 2010
Industrial communication networks - Fieldbus specifications - Part 5-22: Application layer service definition - Type 22 elements
IEC 61158-5-22:2010 specifies the structure and services of the type 22 IEC fieldbus Application Layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498) and the OSI Application Layer...