IEC - International Electrotechnical Commission - IEC TR 61158-1:2010
Industrial communication networks - Fieldbus specifications - Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 August 2010 |
| Status: | replaced |
| Page Count: | 62 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
| ICS Code (IT applications in industry): | 35.240.50 |
abstract:
IEC 61158-1:2010(E) presents an overview and guidance for the IEC 61158 series by:
- explaining the structure and content of the IEC 61158 series;
- relating the structure of the IEC... View More
Document History
IEC TR 61158-1:2010
August 19, 2010
Industrial communication networks - Fieldbus specifications - Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series
IEC 61158-1:2010(E) presents an overview and guidance for the IEC 61158 series by: - explaining the structure and content of the IEC 61158 series; - relating the structure of the IEC 61158 series to...
November 14, 2007
Industrial communication networks - Fieldbus specifications - Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series
presents an overview and guidance for the IEC 61158 series. It explains the structure and content of the IEC 61158 series; relates the structure of the IEC 61158 series to the ISO/IEC 7498 OSI Basic...
April 23, 2003
Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 1: Overview and guidance for the IEC 61158 series
Is a Technical Report presenting an overview and guidance for the IEC 61158 series. Explains the structure and content of IEC 61158, shows how to use it in combination with IEC 61784, and relates the...