IEC - International Electrotechnical Commission - IEC 61158-6-22:2010
Industrial communication networks - Fieldbus specifications - Part 6-22: Application layer protocol specification - Type 22 elements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 August 2010 |
| Status: | revised |
| Page Count: | 88 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Application layer): | 35.100.70 |
| ICS Code (Networking): | 35.110 |
abstract:
IEC 61158-6-22:2010 defines in an abstract way the externally visible behavior provided by the different Types of the fieldbus Application Layer. It specifies the protocol provided to:
-... View More
Document History
August 19, 2014
Industrial communication networks - Fieldbus specifications - Part 6-22: Application layer protocol specification - Type 22 elements
IEC 61158-6-22:2014 defines the protocol provided to define the wire-representation of the service primitives defined in IEC 61158-5-22, and define the externally visible behavior associated with...
IEC 61158-6-22:2010
August 6, 2010
Industrial communication networks - Fieldbus specifications - Part 6-22: Application layer protocol specification - Type 22 elements
IEC 61158-6-22:2010 defines in an abstract way the externally visible behavior provided by the different Types of the fieldbus Application Layer. It specifies the protocol provided to: - define the...