IEC - International Electrotechnical Commission - IEC 61158-4-12:2010
Industrial communication networks - Fieldbus specifications - Part 4-12: Data-link layer protocol specification - Type 12 elements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 August 2010 |
| Status: | revised |
| Page Count: | 141 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Networking): | 35.110 |
abstract:
IEC 61158-4-12:2010 specifies procedures for the transfer of data and control information from one data-link user entity to one or more user entity; the structure of the DLPDUs used for the... View More
Document History
April 18, 2019
Industrial communication networks - Fieldbus specifications - Part 4-12: Data-link layer protocol specification - Type 12 elements
IEC 61158-4-12:2019 specifies procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
August 15, 2014
Industrial communication networks - Fieldbus specifications - Part 4-12: Data-link layer protocol specification - Type 12 elements
IEC 61158-4-12:2014 specifies procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
IEC 61158-4-12:2010
August 5, 2010
Industrial communication networks - Fieldbus specifications - Part 4-12: Data-link layer protocol specification - Type 12 elements
IEC 61158-4-12:2010 specifies procedures for the transfer of data and control information from one data-link user entity to one or more user entity; the structure of the DLPDUs used for the transfer...
December 14, 2007
Industrial communication networks - Fielbus specifications - Part 4-12: Data-link layer protocol specification - Type 12 elements
IEC 61158-4-12:2007 It provides basic time-critical messaging communications between devices in an automation environment. This protocol provides communication opportunities to all participating...