IEC - International Electrotechnical Commission - ISO/IEC 19785-3:2007/AMD1:2010
Amendment 1 - Information technology - Common Biometric Exchange Formats Framework - Part 3: Patron format specifications - Support for Additional Data Elements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 March 2010 |
| Status: | revised |
| Page Count: | 41 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
September 14, 2020
Information technology - Common Biometric Exchange Formats Framework - Part 3: Patron format specifications
This document specifies and publishes registered Common Biometric Exchange Formats Framework (CBEFF) patron formats defined by the CBEFF patron ISO/IEC JTC 1/SC 37, and specifies their registered...
September 1, 2015
Information technology -- Common Biometric Exchange Formats Framework -- Part 3: Patron format specifications
ISO/IEC 19785-3:2015 specifies and publishes registered CBEFF patron formats (see ISO/IEC 19785‑1) defined by the CBEFF patron ISO/IEC JTC 1/SC 37, and specifies their registered CBEFF patron format...
ISO/IEC 19785-3:2007/AMD1:2010
March 29, 2010
Amendment 1 - Information technology - Common Biometric Exchange Formats Framework - Part 3: Patron format specifications - Support for Additional Data Elements
A description is not available for this item.
December 13, 2007
Information technology -- Common Biometric Exchange Formats Framework -- Part 3: Patron format specifications
ISO/IEC 19785-3:2007 specifies several patron formats that conform to the requirements of ISO/IEC 19785-1.
ISO/IEC 19785-1 defines a basic structure for standardized biometric information records...