IEC - International Electrotechnical Commission - ISO/IEC 18051:2010

Information technology -- Telecommunications and information exchange between systems -- Services for Computer Supported Telecommunications Applications (CSTA) Phase III

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 May 2010
Status: revised
Page Count: 737
ICS Code (Network layer): 35.100.30
abstract:

ISO/IEC 18051:2010 specifies the Services and Event Reports for Computer-Supported Telecommunications Applications, Phase III (CSTA).
ISO/IEC 18051:2010 is focused on providing application... View More

Document History

September 4, 2012
Information technology -- Telecommunications and information exchange between systems -- Services for Computer Supported Telecommunications Applications (CSTA) Phase III
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 18051:2012 specifies the Services and Event Reports...
ISO/IEC 18051:2010
May 12, 2010
Information technology -- Telecommunications and information exchange between systems -- Services for Computer Supported Telecommunications Applications (CSTA) Phase III
ISO/IEC 18051:2010 specifies the Services and Event Reports for Computer-Supported Telecommunications Applications, Phase III (CSTA). ISO/IEC 18051:2010 is focused on providing application service...
December 13, 2007
Information technology -- Telecommunications and information exchange between systems -- Services for Computer Supported Telecommunications Applications (CSTA) Phase III
ISO/IEC 18051:2007 specifies the Services and Event Reports for Computer-Supported Telecommunications Applications, Phase III (CSTA). ISO/IEC 18051:2007 is focused on providing application service...
Advertisement