IEC - International Electrotechnical Commission - IEC 62236-2:2003
Railway applications - Electromagnetic compatibility - Part 2: Emission of the whole railway system to the outside world
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 April 2003 |
| Status: | revised |
| Page Count: | 47 |
| ICS Code (Electromagnetic compatibility (EMC)): | 33.100 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
abstract:
Sets the emission limits from the railway to the outside world at radio frequencies. Defines the applied test methods and gives information on typical field strength values at traction and radio... View More
Document History
February 9, 2018
Railway applications - Electromagnetic compatibility - Part 2: Emission of the whole railway system to the outside world
IEC 62236-2:2018 is also available as IEC 62236-2:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 9, 2018
Railway applications - Electromagnetic compatibility - Part 2: Emission of the whole railway system to the outside world
IEC 62236-2:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 12, 2008
Railway applications - Electromagnetic compatibility - Part 2: Emission of the whole railway system to the outside world
IEC 62236-2:2008 sets the emission limits from the whole railway system including urban vehicles for use in city streets. Describes the measurement method to verify the emissions, and gives the...
IEC 62236-2:2003
April 24, 2003
Railway applications - Electromagnetic compatibility - Part 2: Emission of the whole railway system to the outside world
Sets the emission limits from the railway to the outside world at radio frequencies. Defines the applied test methods and gives information on typical field strength values at traction and radio...