IEC - International Electrotechnical Commission - IEC 60252-2:2003
AC motor capacitors - Part 2: Motor start capacitors
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 May 2003 |
| Status: | revised |
| Page Count: | 83 |
| ICS Code (Paper and plastics capacitors): | 31.060.30 |
| ICS Code (Power capacitors): | 31.060.70 |
abstract:
Applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains.
Covers impregnated or... View More
Document History
August 29, 2013
AC motor capacitors - Part 2: Motor start capacitors
IEC 60252-2:2010+A1:2013 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers...
August 29, 2013
Amendment 1 - AC motor capacitors - Part 2: Motor start capacitors
A description is not available for this item.
December 15, 2010
AC motor capacitors - Part 2: Motor start capacitors
IEC 60252-2:2010 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers impregnated...
IEC 60252-2:2003
May 19, 2003
AC motor capacitors - Part 2: Motor start capacitors
Applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers impregnated or unimpregnated...