IEC - International Electrotechnical Commission - IEC 60794-1-2:2003
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 May 2003 |
| Status: | revised |
| Page Count: | 199 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
Applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical... View More
Document History
January 15, 2021
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures - General guidance
IEC 60794-1-2:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 15, 2021
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures - General guidance
IEC 60794-1-2:2021 is available as IEC 60794-1-2:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 12, 2017
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures - General guidance
IEC 60794-1-2: 2017 applies to optical fibre cables for use with telecommunications equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...
September 13, 2013
Optical fibre cables - Part 1-2: Generic specification - Cross reference table for optical cable test procedures
IEC 60794-1-2:2013 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...
IEC 60794-1-2:2003
May 13, 2003
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures
Applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical...
July 30, 2002
Amendment 1 - Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures
A description is not available for this item.
March 31, 1999
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures
Applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors....