IEC - International Electrotechnical Commission - IEC 60684-3-116:2003

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 116 and 117: Extruded polychloroprene - General purpose

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 April 2003
Status: revised
Page Count: 15
ICS Code (Plastics and rubber insulating materials): 29.035.20
abstract:

Gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer.

Sleeving of this type is normally available with internal diameters up... View More

Document History

June 16, 2010
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 116 and 117: Extruded polychloroprene, general purpose
IEC 6084-3-116:2010 gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer. This sleeving has been found suitable for temperatures up to...
IEC 60684-3-116:2003
April 29, 2003
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 116 and 117: Extruded polychloroprene - General purpose
Gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer. Sleeving of this type is normally available with internal diameters up to 25 mm....
September 10, 1991
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheets 116 to 118: Extruded polychloroprene, general purpose
This standard gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer. Sleeving of this type is normally available in bore sizes up to 25...
Advertisement