IEC - International Electrotechnical Commission - IEC 60793-1-54:2003

Optical fibres - Part 1-54: Measurement methods and test procedures - Gamma irradiation

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 June 2003
Status: revised
Page Count: 25
ICS Code (Fibres and cables): 33.180.10
abstract:

Provides a method for measuring the steady state response of optical fibres and optical cables exposed to gamma radiation. It can be used to determine the level of radiation-induced attenuation... View More

Document History

January 12, 2018
Optical fibres - Part 1-54: Measurement methods and test procedures - Gamma irradiation
IEC 60793-1-54:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 12, 2018
Optical fibres - Part 1-54: Measurement methods and test procedures - Gamma irradiation
IEC 60793-1-54:2018 is also available as IEC 60793-1-54:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
October 25, 2012
Optical fibres - Part 1-54: Measurement methods and test procedures - Gamma irradiation
IEC 60793-1-54:2012 outlines a method for measuring the steady state response of optical fibres and optical cables exposed to gamma radiation. It can be employed to determine the level of radiation...
IEC 60793-1-54:2003
June 11, 2003
Optical fibres - Part 1-54: Measurement methods and test procedures - Gamma irradiation
Provides a method for measuring the steady state response of optical fibres and optical cables exposed to gamma radiation. It can be used to determine the level of radiation-induced attenuation...
Advertisement