IEC - International Electrotechnical Commission - IEC 61158-4:2003

Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 4: Data link protocol specification

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 May 2003
Status: replaced
Page Count: 1,096
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Data link layer): 35.100.20
ICS Code (IT applications in industry): 35.240.50
abstract:

This part of IEC 61158 is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the three-layer... View More

Document History

Corrigendum 1 - Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 4: Data link protocol specification
A description is not available for this item.
IEC 61158-4:2003
May 27, 2003
Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 4: Data link protocol specification
This part of IEC 61158 is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the three-layer...
January 27, 2000
Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 4: Data Link protocol specification
Please note that this part is also available as part of a special CD-ROM containing IEC 61158-2 (with 2 amendments), IEC 61158-3, IEC 61158-4, IEC 61158-5 and IEC 61158-6 for a price of CHF 459,00
Advertisement