IEC - International Electrotechnical Commission - IEC 62236-3-1:2003

Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 April 2003
Status: revised
Page Count: 33
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Railway rolling stock in general): 45.060.01
abstract:

Specifies the emission and immunity requirements for all types of rolling stock. Covers traction stock and trainsets, as well as independent hauled stock.

Document History

February 15, 2018
Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle
IEC 62236-3-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 15, 2018
Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle
IEC 62236-3-1:2018 is also available as IEC 62236-3-1:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 12, 2008
Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle
IEC 62236-3-1:2008 specifies the emission and immunity requirements for all types of rolling stock. Covers traction stock and trainsets including urban vehicles for use in city streets. The main...
IEC 62236-3-1:2003
April 24, 2003
Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle
Specifies the emission and immunity requirements for all types of rolling stock. Covers traction stock and trainsets, as well as independent hauled stock.
Advertisement