IEC - International Electrotechnical Commission - IEC 60794-2-20:2003

Optical fibre cables - Part 2-20: Indoor cables - Family specification for multi-fibre optical distribution cables

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 January 2003
Status: revised
Page Count: 29
ICS Code (Fibres and cables): 33.180.10
abstract:

Deals with multi-fibre optical distribution cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard.

Document History

November 5, 2013
Optical fibre cables - Part 2-20: Indoor cables - Family specification for multi-fibre optical cables
IEC 60794-2-20:2013 is a family specification covering multi-fibre optical cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this...
November 5, 2008
Optical fibre cables - Part 2-20: Indoor cables - Family specification for multi-fibre optical distribution cables
IEC 60794-2-20:2008 is a family specification covering multi-fibre optical distribution cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables...
IEC 60794-2-20:2003
January 27, 2003
Optical fibre cables - Part 2-20: Indoor cables - Family specification for multi-fibre optical distribution cables
Deals with multi-fibre optical distribution cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard.
Advertisement