IEC - International Electrotechnical Commission - IEC 60216-5:2003

Electrical insulating materials - Thermal endurance properties - Part 5: Determination of relative thermal endurance index (RTE) of an insulating material

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 January 2003
Status: revised
Page Count: 39
ICS Code (Test conditions and procedures in general): 19.020
ICS Code (Electrical engineering in general): 29.020
ICS Code (Insulating materials in general): 29.035.01
abstract:

Specifies the experimental and calculation procedures to be used for deriving the relative thermal endurance index of a material from experimental data obtained in accordance with the instructions... View More

Document History

November 18, 2022
Electrical insulating materials - Thermal endurance properties - Part 5: Determination of relative temperature index (RTI) of an insulating material
IEC 60216-5:2022 specifies the experimental and calculation procedures to be used for deriving the relative temperature index of a material from experimental data obtained in accordance with the...
November 18, 2022
Electrical insulating materials - Thermal endurance properties - Part 5: Determination of relative temperature index (RTI) of an insulating material
IEC 60216-5:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 60216-5:2022...
December 18, 2009
Corrigendum 1 - Electrical insulating materials - Thermal endurance properties - Part 5: Determination of relative thermal endurance index (RTE) of an insulating material
A description is not available for this item.
March 11, 2008
Electrical insulating materials - Thermal endurance properties - Part 5: Determination of relative thermal endurance index (RTE) of an insulating material
IEC 60216-5 specifies the experimental and calculation procedures to be used for deriving the relative thermal endurance index of a material from experimental data obtained in accordance with the...
IEC 60216-5:2003
January 17, 2003
Electrical insulating materials - Thermal endurance properties - Part 5: Determination of relative thermal endurance index (RTE) of an insulating material
Specifies the experimental and calculation procedures to be used for deriving the relative thermal endurance index of a material from experimental data obtained in accordance with the instructions of...
Advertisement