IEC - International Electrotechnical Commission - IEC 60749-15:2003

Semiconductor devices - Mechanical and climatic test methods - Part 15: Resistance to soldering temperature for through-hole mounted devices

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 February 2003
Status: revised
Page Count: 11
ICS Code (Semiconductor devices in general): 31.080.01
abstract:

Describes a test used to determine whether encapsulated solid state devices used for through-hole mounting can withstand the effects of the temperature to which they are subjected during soldering... View More

Document History

July 14, 2020
Semiconductor devices - Mechanical and climatic test methods - Part 15: Resistance to soldering temperature for through-hole mounted devices
IEC 60749-15:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 14, 2020
Semiconductor devices - Mechanical and climatic test methods - Part 15: Resistance to soldering temperature for through-hole mounted devices
IEC 60749-15:2020 is available as IEC 60749-15:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
October 28, 2010
Semiconductor devices - Mechanical and climatic test methods - Part 15: Resistance to soldering temperature for through-hole mounted devices
IEC 60749-15:2010 describes a test used to determine whether encapsulated solid state devices used for through-hole mounting can withstand the effects of the temperature to which they are subjected...
IEC 60749-15:2003
February 7, 2003
Semiconductor devices - Mechanical and climatic test methods - Part 15: Resistance to soldering temperature for through-hole mounted devices
Describes a test used to determine whether encapsulated solid state devices used for through-hole mounting can withstand the effects of the temperature to which they are subjected during soldering of...
Advertisement