IEC - International Electrotechnical Commission - IEC 60793-1-49:2003
Optical fibres - Part 1-49: Measurement methods and test procedures - Differential mode delay
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 March 2003 |
| Status: | revised |
| Page Count: | 35 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
Describes a method for characterizing the modal structure of a graded-index multimode fibre. The information is useful for assessing the bandwidth performance of a fibre when used with laser... View More
Document History
August 15, 2018
Optical fibres - Part 1-49: Measurement methods and test procedures - Differential mode delay
IEC 60793-49:2018 applies only to multimode, graded-index glass-core (category A1) fibres. The test method is commonly used in production and research facilities, but is not easily accomplished in...
June 26, 2006
Optical fibres - Part 1-49: Measurement methods and test procedures - Differential mode delay
Describes a method for characterizing the modal structure of a graded-index multimode fibre. The information is useful for assessing the bandwidth performance of a fibre when used with laser sources....
March 22, 2005
Corrigendum 1 - Optical fibres - Part 1-49: Measurement methods and test procedures - Differential mode delay
A description is not available for this item.
IEC 60793-1-49:2003
March 31, 2003
Optical fibres - Part 1-49: Measurement methods and test procedures - Differential mode delay
Describes a method for characterizing the modal structure of a graded-index multimode fibre. The information is useful for assessing the bandwidth performance of a fibre when used with laser sources....