IEC - International Electrotechnical Commission - IEC 61005:2003

Radiation protection instrumentation - Neutron ambient dose equivalent (rate) meters

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 February 2003
Status: revised
Page Count: 71
ICS Code (Radiation protection): 13.280
abstract:

Specifies requirements for the performance characteristics of neutron ambient dose equivalent (rate) meters, and prescribes the methods of testing in order to determine compliance with this... View More

Document History

July 15, 2014
Radiation protection instrumentation - Neutron ambient dose equivalent (rate) meters
IEC 61005:2014 specifies requirements for the performance characteristics of neutron ambient dose equivalent (rate) meters, and prescribes the methods of testing in order to determine compliance with...
IEC 61005:2003
February 26, 2003
Radiation protection instrumentation - Neutron ambient dose equivalent (rate) meters
Specifies requirements for the performance characteristics of neutron ambient dose equivalent (rate) meters, and prescribes the methods of testing in order to determine compliance with this standard....
October 20, 1990
Portable neutron ambient dose equivalent ratemeters for use in radiation protection
Applies to all portable assemblies designed to measure the ambient dose equivalent rate due to neutron radiation of energy up to 16 MeV. Lays down performance requirements and methods for the...
Advertisement