IEC - International Electrotechnical Commission - IEC 62148-3:2003

Fibre optic active components and devices - Package and interface standards - Part 3: SFF MT-RJ 20-pin transceivers

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 February 2003
Status: revised
Page Count: 23
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

Provides the physical interface specifications for the SFF MT-RJ-20 fibre optic transceiver module family. The physical requirements of an optical transceiver that will enable mechanical... View More

Document History

November 25, 2010
Fibre optic active components and devices - Package and interface standards - Part 3: SFF 20-pin transceivers
IEC 62148-3:2010 covers the physical interface specifications for the SFF MT-RJ/LC/MU duplex 20-pin fibre optic transceiver module family. The intent of this standard is to adequately specify the...
IEC 62148-3:2003
February 10, 2003
Fibre optic active components and devices - Package and interface standards - Part 3: SFF MT-RJ 20-pin transceivers
Provides the physical interface specifications for the SFF MT-RJ-20 fibre optic transceiver module family. The physical requirements of an optical transceiver that will enable mechanical...
Advertisement