IEC - International Electrotechnical Commission - IEC 60700-1:1998+AMD1:2003 CSV

Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 March 2003
Status: revised
Page Count: 93
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Thyristors): 31.080.20
abstract:

Applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commuted commutated converter for high voltage d.c.... View More

Document History

September 15, 2021
Amendment 1 - Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
A description is not available for this item.
September 15, 2021
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
IEC 60700-1:2015+A1:2021 applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c....
January 25, 2017
Corrigendum 1 - Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
A description is not available for this item.
July 28, 2015
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
IEC 60700-1:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 28, 2015
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
IEC 60700-1:2015 is available as IEC 60700-1:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
IEC 60700-1: 2008 applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c. power...
August 28, 2008
Amendment 2 - Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
A description is not available for this item.
IEC 60700-1:1998+AMD1:2003 CSV
March 27, 2003
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
Applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commuted commutated converter for high voltage d.c. power transmission...
February 24, 2003
Amendment 1 - Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
A description is not available for this item.
September 23, 1998
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
Applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commuted commutated converter for high voltage d.c. power transmission...
Advertisement