IEC - International Electrotechnical Commission - IEC 62128-2:2003

Railway applications - Fixed installations - Part 2: Protective provisions against the effects of stray currents caused by d.c. traction systems

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 February 2003
Status: revised
Page Count: 47
ICS Code (Railway rolling stock in general): 45.060.01
abstract:

Specifies requirements for protective provisions against the effects of stray currents which result from the operation of d.c. traction systems. Applies to all metallic fixed installations which... View More

Document History

September 16, 2013
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 2: Provisions against the effects of stray currents caused by d.c. traction systems
IEC 62128-2:2013 specifies requirements for protective provisions against the effects of stray currents, which result from the operation of d.c. traction systems. This standard applies to all...
IEC 62128-2:2003
February 6, 2003
Railway applications - Fixed installations - Part 2: Protective provisions against the effects of stray currents caused by d.c. traction systems
Specifies requirements for protective provisions against the effects of stray currents which result from the operation of d.c. traction systems. Applies to all metallic fixed installations which form...
Advertisement