IEC - International Electrotechnical Commission - IEC 61076-4-114:2003

Connectors for electronic equipment - Part 4-114: Printed board connectors - Detail specification for two-part connector with integrated shielding function having a grid of 1 mm x 1,5 mm

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 February 2003
Status: withdrawn
Page Count: 43
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

Describes modular two-part connectors with integrated shielded function having a grid of 1 mm × 1,5 mm in accordance with IEC 60917-1

Document History

IEC 61076-4-114:2003
February 26, 2003
Connectors for electronic equipment - Part 4-114: Printed board connectors - Detail specification for two-part connector with integrated shielding function having a grid of 1 mm x 1,5 mm
Describes modular two-part connectors with integrated shielded function having a grid of 1 mm × 1,5 mm in accordance with IEC 60917-1
Advertisement