IEC - International Electrotechnical Commission - IEC 61300-2-17:2003

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-17: Tests - Cold

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 February 2003
Status: revised
Page Count: 6
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

Details a procedure for determining the suitability of a fibre optic device to withstand extended low temperature (cold)environmental conditions, which may occur in use, storage and/or transport.... View More

Document History

November 29, 2010
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-17: Tests - Cold
IEC 61300-2-17:2010 details a procedure for determining the suitability of a fibre optic device to withstand environmental conditions of extended low temperature (cold), which may occur in use,...
IEC 61300-2-17:2003
February 7, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-17: Tests - Cold
Details a procedure for determining the suitability of a fibre optic device to withstand extended low temperature (cold)environmental conditions, which may occur in use, storage and/or transport....
June 6, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-17: Tests - Cold
A description is not available for this item.
Advertisement