IEC - International Electrotechnical Commission - IEC 61300-3-31:2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-31: Examinations and measurements - Coupled power ratio measurement for fibre optic sources
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 February 2003 |
| Status: | withdrawn |
| Page Count: | 15 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
Provides the method to measure the coupled power ratio (CPR) coefficient. The CPR coefficient may be measured at both 850 nm and 1 300 nm wavelengths. CPR measurements are used to characterise... View More
Document History
IEC 61300-3-31:2003
February 6, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-31: Examinations and measurements - Coupled power ratio measurement for fibre optic sources
Provides the method to measure the coupled power ratio (CPR) coefficient. The CPR coefficient may be measured at both 850 nm and 1 300 nm wavelengths. CPR measurements are used to characterise...