IEC - International Electrotechnical Commission - IEC 62148-2:2003

Fibre optic active components and devices - Package and interface standards - Part 2: SFF MT-RJ 10-pin transceivers

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 February 2003
Status: revised
Page Count: 21
ICS Code (Fibre optic systems in general): 33.180.01
abstract:

Provides the physical interface specifications for the SFF MT-RJ 10-pin fibre optic transceiver module family. The physical requirements of an optical transceiver that will enable mechanical... View More

Document History

December 15, 2010
Fibre optic active components and devices - Package and interface standards - Part 2: SFF 10-pin transceivers
IEC 62148-2:2010 covers the physical interface specifications for the SFF MT-RJ/LC/MU duplex 10-pin fibre optic transceiver module family. With respect to the previous edition, this edition includes...
Corrigendum 1 - Fibre optic active components and devices - Package and interface standards - Part 2: SFF MT-RJ 10-pin transceivers
A description is not available for this item.
IEC 62148-2:2003
February 10, 2003
Fibre optic active components and devices - Package and interface standards - Part 2: SFF MT-RJ 10-pin transceivers
Provides the physical interface specifications for the SFF MT-RJ 10-pin fibre optic transceiver module family. The physical requirements of an optical transceiver that will enable mechanical...
Advertisement