IEC - International Electrotechnical Commission - IEC 62149-4:2003

Fibre optic active components and devices - Performance standards - Part 4: 1300 nm fibre optic transceivers for Gigabit Ethernet application

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 January 2003
Status: revised
Page Count: 29
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

Provides the performance specification for 1 300 nm fibre optic transceiver modules used for the ISO/IEC 8802-3 Gigabit Ethernet application. The product performance requirements are defined,... View More

Document History

December 16, 2022
Fibre optic active components and devices - Performance standards - Part 4: 1 300 nm fibre optic transceivers for Gigabit Ethernet application
IEC 62149-4:2022 is available as IEC 62149-4:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 16, 2022
Fibre optic active components and devices - Performance standards - Part 4: 1 300 nm fibre optic transceivers for Gigabit Ethernet application
IEC 62149-4:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 29, 2010
Fibre optic active components and devices - Performance standards - Part 4: 1 300 nm fibre optic transceivers for Gigabit Ethernet application
IEC 62149-4:2010 covers the performance specification for 1 300 nm fibre optic transceiver modules used for the ISO/IEC 8802-3 Gigabit Ethernet application. The performance standard contains a...
Corrigendum 1 - Fibre optic active components and devices - Performance standards - Part 4: 1300 nm fibre optic transceivers for Gigabit Ethernet application
A description is not available for this item.
IEC 62149-4:2003
January 27, 2003
Fibre optic active components and devices - Performance standards - Part 4: 1300 nm fibre optic transceivers for Gigabit Ethernet application
Provides the performance specification for 1 300 nm fibre optic transceiver modules used for the ISO/IEC 8802-3 Gigabit Ethernet application. The product performance requirements are defined,...
Advertisement