IEC - International Electrotechnical Commission - IEC 60947-4-1:2000/AMD1:2002
Amendment 1 - Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 September 2002 |
| Status: | revised |
| Page Count: | 37 |
| ICS Code (Other electrical accessories): | 29.120.99 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
Document History
November 8, 2023
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
IEC 60947-4-1:2023 is applicable to the following equipment: - electromechanical contactors and starters including motor protective switching devices (MPSD and IMPSD); - actuators of contactor...
April 20, 2021
Corrigendum 2 - Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
April 22, 2020
Corrigendum 1 - Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
A description is not available for this item.
March 13, 2020
Interpretation sheet 1 - Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
A description is not available for this item.
October 25, 2018
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
IEC 60947-4-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
October 25, 2018
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
IEC 60947-4-1:2018 is available as IEC 60947-4-1:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
July 20, 2012
Amendment 1 - Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
A description is not available for this item.
July 20, 2012
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
IEC 60947-4-1:2009+A1:2012 applies to the types of equipment whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c....
September 16, 2009
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
IEC 60947-4-1:2009 applies to the types of equipment whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c. Starters...
June 28, 2005
Amendment 2 - Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
A description is not available for this item.
December 17, 2002
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
States the characteristics of contactors and starters and associated equipment, the conditions with which contactors or starters shall comply (operation and behaviour, dielectric properties, the...
IEC 60947-4-1:2000/AMD1:2002
September 24, 2002
Amendment 1 - Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
A description is not available for this item.
July 24, 2001
Corrigendum 1 - Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
A description is not available for this item.
November 28, 2000
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
States the characteristics of contactors and starters and associated equipment, the conditions with which contactors or starters shall comply (operation and behaviour, dielectric properties, the...
July 31, 1996
Amendment 2 - Low-voltage switchgear and controlgear. Part 4: Contactors and motor-starters - Section One: Electromechanical contactors and motor-starters
A description is not available for this item.
November 16, 1994
Amendment 1 - Low-voltage switchgear and controlgear. Part 4: Contactors and motor-starters - Section One: Electromechanical contactors and motor-starters
A description is not available for this item.
December 1, 1991
Low-voltage switchgear and controlgear. Part 4: Contactors and motor-starters - Section One: Electrotechnical contactors and motor-starters
A description is not available for this item.
May 15, 1990
Low-voltage switchgear and controlgear. Part 4: Contactors and motor-starters - Section One: Electromechanical contactors and motor-starters
States the characteristics of contactors and starters and associated equipment, the conditions with which contactors or starters shall comply (operation and behaviour, dielectric properties, the...