IEC - International Electrotechnical Commission - IEC 61935-1:2000/AMD1:2002
Amendment 1 - Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 1: Installed cabling
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 August 2002 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
Document History
September 26, 2019
Specification for the testing of balanced and coaxial information technology cabling - Part 1: Installed balanced cabling as specified in ISO/IEC 11801-1 and related standards
IEC 61935-1:2019 specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801. References...
December 16, 2015
Specification for the testing of balanced and coaxial information technology cabling - Part 1: Installed balanced cabling as specified in ISO/IEC 11801 and related standards
IEC 61935-1:2015(E) specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801....
October 7, 2010
Corrigendum 1 - Specification for the testing of balanced and coaxial information technology cabling - Part 1: Installed balanced cabling as specified in ISO/IEC 11801 and related standards
A description is not available for this item.
July 16, 2009
Specification for the testing of balanced and coaxial information technology cabling - Part 1: Installed balanced cabling as specified in ISO/IEC 11801 and related standards
IEC 61935-1:2010 specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801. References...
August 11, 2005
Testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 1: Installed cabling
specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801. References in this standard...
September 26, 2002
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 1: Installed cabling
Specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801.
IEC 61935-1:2000/AMD1:2002
August 8, 2002
Amendment 1 - Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 1: Installed cabling
A description is not available for this item.
July 31, 2000
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 1: Installed cabling
Specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801.