IEC - International Electrotechnical Commission - IEC 61754-20:2002

Fibre optic connector interfaces - Part 20: Type LC connector family

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 August 2002
Status: revised
Page Count: 31
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

Defines the standard interface dimensions for the type LC family of connectors.

Document History

Amendment 1 - Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 20: Type LC connector family
A description is not available for this item.
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 20: Type LC connector family
IEC 61754-20:2012+AMD1:2022 CSV defines the standard interface dimensions for the type LC family of connectors. The changes with respect to the previous edition are to reconsider the whole document...
April 5, 2012
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 20: Type LC connector family
IEC 61754-20:2012 defines the standard interface dimensions for the type LC family of connectors. The changes with respect to the previous edition are to reconsider the whole document and to add...
IEC 61754-20:2002
August 15, 2002
Fibre optic connector interfaces - Part 20: Type LC connector family
Defines the standard interface dimensions for the type LC family of connectors.
Advertisement