IEC - International Electrotechnical Commission - IEC 61811-10:2002

Electromechanical elementary relays of assessed quality - Part 10: Sectional specification - Relays for industrial application

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 November 2002
Status: replaced
Page Count: 21
ICS Code (Relays): 29.120.70
abstract:

IEC 61811-10:2002 is based on the basic relay standard IEC 61810-1 as well as on the generic specification IEC 61811-1 and selects from IEC 61810-7 the appropriate test and measurement procedures... View More

Document History

IEC 61811-10:2002
November 21, 2002
Electromechanical elementary relays of assessed quality - Part 10: Sectional specification - Relays for industrial application
IEC 61811-10:2002 is based on the basic relay standard IEC 61810-1 as well as on the generic specification IEC 61811-1 and selects from IEC 61810-7 the appropriate test and measurement procedures to...
Advertisement