IEC - International Electrotechnical Commission - IEC 60721-2-1:1982+AMD1:1987 CSV

Classification of environmental conditions - Part 2-1: Environmental conditions appearing in nature - Temperature and humidity

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 October 2002
Status: revised
Page Count: 57
ICS Code (Environmental testing): 19.040
abstract:

Presents types of open-air climate in terms of temperature and humidity. Intended to be used as a part of the background material when selecting appropriate temperature and humidity severities for... View More

Document History

June 25, 2013
Classification of environmental conditions - Part 2-1: Environmental conditions appearing in nature - Temperature and humidity
IEC 60721-2-1:2013 presents classifications of open-air climates in terms of temperature and humidity. It is intended to be used as part of the background material when selecting appropriate...
IEC 60721-2-1:1982+AMD1:1987 CSV
October 22, 2002
Classification of environmental conditions - Part 2-1: Environmental conditions appearing in nature - Temperature and humidity
Presents types of open-air climate in terms of temperature and humidity. Intended to be used as a part of the background material when selecting appropriate temperature and humidity severities for...
Amendment 1 - Classification of environmental conditions. Part 2: Environmental conditions appearing in nature. Temperature and humidity
Appendix A:Geographical survey of statistical open-air climates. Appendix B:Constitutional diagram for humid air. Colour maps included.
January 1, 1982
Classification of environmental conditions. Part 2: Environmental conditions appearing in nature. Temperature and humidity
Presents types of open-air climate in terms of temperature and humidity. Intended to be used as a part of the background material when selecting appropriate temperature and humidity severities for...
Advertisement